Ohmite Manufacturing Co. Fans, Thermal Management - Thermal - Pads, Sheets HS100-TP2

Description
Win Source Part Number: 1063511-HS100-TP2 Category: Fans, Thermal Management>Thermal - Pads, Sheets Series: HS Type: Interface Pad, Sheet Color: Blue Package: Bulk Usage: IGBT - Heat Transfer Low Thermal Resistance Standard Package: 25 Thickness: 0.0200" (0.508mm) Outline: 65.20mm x 47.50mm Material: Silicone, Ceramic Filled Shape: Rectangular Adhesive: Tacky - Both Sides Thermal Conductivity: 3.0W/m-K Alternative Parts (Cross-Reference): HS100-TP2HS100TP2; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable HTSUS: 3920.99.2000 Mfr: Ohmite Other Names: 273-HS100-TP2
Request a Quote Datasheet
Description
Win Source Part Number: 1063511-HS100-TP2 Category: Fans, Thermal Management>Thermal - Pads, Sheets Series: HS Type: Interface Pad, Sheet Color: Blue Package: Bulk Usage: IGBT - Heat Transfer Low Thermal Resistance Standard Package: 25 Thickness: 0.0200" (0.508mm) Outline: 65.20mm x 47.50mm Material: Silicone, Ceramic Filled Shape: Rectangular Adhesive: Tacky - Both Sides Thermal Conductivity: 3.0W/m-K Alternative Parts (Cross-Reference): HS100-TP2HS100TP2; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable HTSUS: 3920.99.2000 Mfr: Ohmite Other Names: 273-HS100-TP2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Thermal - Pads, Sheets - 1063511-HS100-TP2 - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Thermal - Pads, Sheets
1063511-HS100-TP2
Fans, Thermal Management - Thermal - Pads, Sheets 1063511-HS100-TP2
Win Source Part Number: 1063511-HS100-TP2 Category: Fans, Thermal Management>Thermal - Pads, Sheets Series: HS Type: Interface Pad, Sheet Color: Blue Package: Bulk Usage: IGBT - Heat Transfer Low Thermal Resistance Standard Package: 25 Thickness: 0.0200" (0.508mm) Outline: 65.20mm x 47.50mm Material: Silicone, Ceramic Filled Shape: Rectangular Adhesive: Tacky - Both Sides Thermal Conductivity: 3.0W/m-K Alternative Parts (Cross-Reference): HS100-TP2HS100TP2; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable HTSUS: 3920.99.2000 Mfr: Ohmite Other Names: 273-HS100-TP2

Win Source Part Number: 1063511-HS100-TP2
Category: Fans, Thermal Management>Thermal - Pads, Sheets
Series: HS
Type: Interface Pad, Sheet
Color: Blue
Package: Bulk
Usage: IGBT - Heat Transfer Low Thermal Resistance
Standard Package: 25
Thickness: 0.0200" (0.508mm)
Outline: 65.20mm x 47.50mm
Material: Silicone, Ceramic Filled
Shape: Rectangular
Adhesive: Tacky - Both Sides
Thermal Conductivity: 3.0W/m-K
Alternative Parts (Cross-Reference): HS100-TP2HS100TP2;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
HTSUS: 3920.99.2000
Mfr: Ohmite
Other Names: 273-HS100-TP2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Cooling Fans
Product Number 1063511-HS100-TP2
Product Name Fans, Thermal Management - Thermal - Pads, Sheets
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - E67-50074 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3850 SCFM (6544 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Axial Fans - 2557285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.71 SCFM (11.4 m³/hr)
Nominal Voltage 5 volts
View Details