WIREWOUND RESISTOR, 50KOHM, 13W, 5%; Clip Diameter:-; Product Range:G Series; No. of Pins:2Pins; Operating Temperature Max:200°C; Operating Temperature Min:-55°C; Power Rating:13W; Resistance:50kohm; Resistance Tolerance:± 5% RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 14M8724 |
| Product Name | Wirewound Resistor, 50Kohm, 13W, 5%; Clip Diameter Ohmite |
| Capacitance Type | Fixed |