Ohmite Manufacturing Co. Connectors,Interconnects GW13J40K0E

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Applications: Buck Converters Composition: Wirewound Resistance (Ohms): 0.05 Tolerance (+ or -): 5%
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Applications: Buck Converters Composition: Wirewound Resistance (Ohms): 0.05 Tolerance (+ or -): 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Applications: Buck Converters Composition: Wirewound Resistance (Ohms): 0.05 Tolerance (+ or -): 5%

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Applications: Buck Converters
Composition: Wirewound
Resistance (Ohms): 0.05
Tolerance (+ or -): 5%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Power Connectors - 1345G16 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Circular Connector Accessories - BRE.0F.200.XAV-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers