Ohmite Manufacturing Co. Rtd Sensor, Class B, Thin Film, 100R; Sensing Temperature Min Ohmite FST08-B-100E

Description
RTD SENSOR, CLASS B, THIN FILM, 100R; Sensing Temperature Min:-50°C; Sensing Temperature Max:170°C; Resistance:100ohm; Product Range:FST Series RoHS Compliant: Yes
Datasheet
Description
RTD SENSOR, CLASS B, THIN FILM, 100R; Sensing Temperature Min:-50°C; Sensing Temperature Max:170°C; Resistance:100ohm; Product Range:FST Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rtd Sensor, Class B, Thin Film, 100R; Sensing Temperature Min Ohmite - 50AC9021 - Newark, An Avnet Company
Chicago, IL, United States
Rtd Sensor, Class B, Thin Film, 100R; Sensing Temperature Min Ohmite
50AC9021
Rtd Sensor, Class B, Thin Film, 100R; Sensing Temperature Min Ohmite 50AC9021
RTD SENSOR, CLASS B, THIN FILM, 100R; Sensing Temperature Min:-50°C; Sensing Temperature Max:170°C; Resistance:100ohm; Product Range:FST Series RoHS Compliant: Yes

RTD SENSOR, CLASS B, THIN FILM, 100R; Sensing Temperature Min:-50°C; Sensing Temperature Max:170°C; Resistance:100ohm; Product Range:FST Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RTD Temperature Probes
Product Number 50AC9021
Product Name Rtd Sensor, Class B, Thin Film, 100R; Sensing Temperature Min Ohmite
Sensed Temperature -58 to 338 F (-50 to 170 C)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Pt 100 Ex - pt-100-ex-1 - BARTEC
Specs
Reference Resistance 100 Ohms (Most Common)
View Details
Piping Sensor -  - Conax Technologies
Conax Technologies
Specs
Probe Features Available as an Assembly
View Details
SDT101 Axial Platinum Thin Film Thermal Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 572 F (-55 to 300 C)
Element Material Platinum
View Details