Ohmite Manufacturing Co. Heat Sinks FA-T220-64E

Description
Heat Sink TO-218, TO-220, TO-247 Aluminum 10.0W @ 50°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-218, TO-220, TO-247 Aluminum 10.0W @ 50°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - FA-T220-64E-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
FA-T220-64E-ND
Heat Sinks FA-T220-64E-ND
Heat Sink TO-218, TO-220, TO-247 Aluminum 10.0W @ 50°C Board Level, Vertical

Heat Sink TO-218, TO-220, TO-247 Aluminum 10.0W @ 50°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Ohmite - 92R5226 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Ohmite
92R5226
Heat Sink; Thermal Resistance Ohmite 92R5226
HEAT SINK; Thermal Resistance:3°C/W; Packages Cooled:TO-220; External Width - Metric:41.6mm; External Height - Metric:63.5mm; External Length - Metric:25mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:3°C/W; Packages Cooled:TO-220; External Width - Metric:41.6mm; External Height - Metric:63.5mm; External Length - Metric:25mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number FA-T220-64E-ND 92R5226
Product Name Heat Sinks Heat Sink; Thermal Resistance Ohmite
Device Passive Heat Sink
Weight 45.8 g (1.62 oz)
Mounting Holes; Socket
Thermal Resistance 3 °C / W 3 °C / W
Unlock Full Specs
to access all available technical data

Similar Products

Molybdenum copper series - 80800930 - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
L 90 mm (3.52 inch)
W 89.5 mm (3.52 inch)
H 69 mm (2.72 inch)
View Details
Heatsinks - 9033090 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 200 mm (7.87 inch)
W 200 mm (7.87 inch)
H 15 mm (0.5906 inch)
View Details
Forged Heat Sinks - SL Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 7 to 17 mm (0.2756 to 0.6693 inch)
W 7 to 17 mm (0.2756 to 0.6693 inch)
H 11 to 32 mm (0.4331 to 1.26 inch)
View Details