Ohmite Manufacturing Co. Heat Sinks FA-T220-51E

Description
Heat Sink TO-218, TO-220, TO-247 Aluminum 4.0W @ 20°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-218, TO-220, TO-247 Aluminum 4.0W @ 20°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - FA-T220-51E-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
FA-T220-51E-ND
Heat Sinks FA-T220-51E-ND
Heat Sink TO-218, TO-220, TO-247 Aluminum 4.0W @ 20°C Board Level, Vertical

Heat Sink TO-218, TO-220, TO-247 Aluminum 4.0W @ 20°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Ohmite - 92R5225 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Ohmite
92R5225
Heat Sink; Thermal Resistance Ohmite 92R5225
HEAT SINK; Thermal Resistance:3.4°C/W; Packages Cooled:TO-220; External Width - Metric:41.6mm; External Height - Metric:50.8mm; External Length - Metric:25mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Height:50.8mm RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:3.4°C/W; Packages Cooled:TO-220; External Width - Metric:41.6mm; External Height - Metric:50.8mm; External Length - Metric:25mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Height:50.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number FA-T220-51E-ND 92R5225
Product Name Heat Sinks Heat Sink; Thermal Resistance Ohmite
Device Passive Heat Sink
Weight 37.19 g (1.31 oz)
Mounting Holes; Socket
Thermal Resistance 3.4 °C / W 3.4 °C / W
Unlock Full Specs
to access all available technical data

Similar Products

TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details
Stamped Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
View Details