Ohmite Manufacturing Co. Heat Sinks FA-T220-38E

Description
Heat Sink TO-218, TO-220, TO-247 Aluminum 10.0W @ 50°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-218, TO-220, TO-247 Aluminum 10.0W @ 50°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - FA-T220-38E-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
FA-T220-38E-ND
Heat Sinks FA-T220-38E-ND
Heat Sink TO-218, TO-220, TO-247 Aluminum 10.0W @ 50°C Board Level, Vertical

Heat Sink TO-218, TO-220, TO-247 Aluminum 10.0W @ 50°C Board Level, Vertical

Buy Now Datasheet
Heatsink, To-220, Black; Thermal Resistance Ohmite - 83Y4288 - Newark, An Avnet Company
Chicago, IL, United States
Heatsink, To-220, Black; Thermal Resistance Ohmite
83Y4288
Heatsink, To-220, Black; Thermal Resistance Ohmite 83Y4288
HEATSINK, TO-220, BLACK; Thermal Resistance:3.8°C/W; Packages Cooled:TO-220; External Width - Metric:25mm; External Height - Metric:38.1mm; External Length - Metric:41.6mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; RoHS Compliant: Yes

HEATSINK, TO-220, BLACK; Thermal Resistance:3.8°C/W; Packages Cooled:TO-220; External Width - Metric:25mm; External Height - Metric:38.1mm; External Length - Metric:41.6mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number FA-T220-38E-ND 83Y4288
Product Name Heat Sinks Heatsink, To-220, Black; Thermal Resistance Ohmite
Device Passive Heat Sink
Weight 27.21 g (0.9600 oz)
Mounting Holes; Socket
Thermal Resistance 3.8 °C / W 3.8 °C / W
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 2740269 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 100 mm (3.94 inch)
W 35 mm (1.38 inch)
H 35 mm (1.38 inch)
View Details
Skived Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details