Ohmite Manufacturing Co. Heat Sinks EA-T220-38E

Description
Heat Sink TO-220 Aluminum 8.0W @ 80°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 8.0W @ 80°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - EA-T220-38E-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
EA-T220-38E-ND
Heat Sinks EA-T220-38E-ND
Heat Sink TO-220 Aluminum 8.0W @ 80°C Board Level, Vertical

Heat Sink TO-220 Aluminum 8.0W @ 80°C Board Level, Vertical

Buy Now Datasheet
Heatsink, To-220, 38.1Mm, Black; Thermal Resistance Ohmite - 99Y9341 - Newark, An Avnet Company
Chicago, IL, United States
Heatsink, To-220, 38.1Mm, Black; Thermal Resistance Ohmite
99Y9341
Heatsink, To-220, 38.1Mm, Black; Thermal Resistance Ohmite 99Y9341
HEATSINK, TO-220, 38.1MM, BLACK; Thermal Resistance:9.5°C/W; Packages Cooled:TO-220; External Width - Metric:12.7mm; External Height - Metric:38.1mm; External Length - Metric:35mm; External Diameter - Metric:-; Heat Sink RoHS Compliant: Yes

HEATSINK, TO-220, 38.1MM, BLACK; Thermal Resistance:9.5°C/W; Packages Cooled:TO-220; External Width - Metric:12.7mm; External Height - Metric:38.1mm; External Length - Metric:35mm; External Diameter - Metric:-; Heat Sink RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number EA-T220-38E-ND 99Y9341
Product Name Heat Sinks Heatsink, To-220, 38.1Mm, Black; Thermal Resistance Ohmite
Device Passive Heat Sink
Weight 18.14 g (0.6400 oz)
Mounting Holes; Socket
Thermal Resistance 10.4 °C / W 9.5 °C / W
Unlock Full Specs
to access all available technical data

Similar Products

Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details
Forged Heat Sinks - LT Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 19 to 40 mm (0.7480 to 1.57 inch)
W 19 to 40 mm (0.7480 to 1.57 inch)
H 3 to 9 mm (0.1181 to 0.3543 inch)
View Details