Ohmite Manufacturing Co. Heat Sinks DV-T268-101E-TR

Description
Heat Sink TO-268 (D³Pak) Aluminum 5.0W @ 35°C Top Mount
Request a Quote Datasheet
Description
Heat Sink TO-268 (D³Pak) Aluminum 5.0W @ 35°C Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - DV-T268-101E-TR-ND - DigiKey
Thief River Falls, MN, United States
Heat Sink TO-268 (D³Pak) Aluminum 5.0W @ 35°C Top Mount

Heat Sink TO-268 (D³Pak) Aluminum 5.0W @ 35°C Top Mount

Buy Now Datasheet
Heat Sink; Thermal Resistance Ohmite - 72R3747 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Ohmite
72R3747
Heat Sink; Thermal Resistance Ohmite 72R3747
HEAT SINK; Thermal Resistance:-; Packages Cooled:TO-268; External Width - Metric:31mm; External Height - Metric:10.16mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Height:10.16mm RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:-; Packages Cooled:TO-268; External Width - Metric:31mm; External Height - Metric:10.16mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Height:10.16mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number DV-T268-101E-TR-ND 72R3747
Product Name Heat Sinks Heat Sink; Thermal Resistance Ohmite
Device Passive Heat Sink
Mounting Solderable Feet
Thermal Resistance 6 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
Heatsinks - 1846729 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 62 mm (2.44 inch)
W 25 mm (0.9843 inch)
H 10 mm (0.3937 inch)
View Details
CNC Machining Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details