Ohmite Manufacturing Co. Heat Sinks DV-T263-101E-TR

Description
Heat Sink TO-263 (D²Pak) Aluminum 2.0W @ 30°C Top Mount
Request a Quote Datasheet
Description
Heat Sink TO-263 (D²Pak) Aluminum 2.0W @ 30°C Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 273-DV-T263-101E-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Heat Sink TO-263 (D²Pak) Aluminum 2.0W @ 30°C Top Mount

Heat Sink TO-263 (D²Pak) Aluminum 2.0W @ 30°C Top Mount

Buy Now Datasheet
Heat Sinks - 273-DV-T263-101E-TR-ND - DigiKey
Thief River Falls, MN, United States
Heat Sink TO-263 (D²Pak) Aluminum 2.0W @ 30°C Top Mount

Heat Sink TO-263 (D²Pak) Aluminum 2.0W @ 30°C Top Mount

Buy Now Datasheet
Heat Sinks - 273-DV-T263-101E-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Heat Sink TO-263 (D²Pak) Aluminum 2.0W @ 30°C Top Mount

Heat Sink TO-263 (D²Pak) Aluminum 2.0W @ 30°C Top Mount

Buy Now Datasheet
Heat Sink; Thermal Resistance Ohmite - 72R3746 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Ohmite
72R3746
Heat Sink; Thermal Resistance Ohmite 72R3746
HEAT SINK; Thermal Resistance:-; Packages Cooled:TO-263; External Width - Metric:25.9mm; External Height - Metric:10.16mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:-; Packages Cooled:TO-263; External Width - Metric:25.9mm; External Height - Metric:10.16mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 273-DV-T263-101E-TRCT-ND 72R3746
Product Name Heat Sinks Heat Sink; Thermal Resistance Ohmite
Device Passive Heat Sink
Mounting Solderable Feet
Thermal Resistance 8 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Molybdenum copper series - 80800930 - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
L 90 mm (3.52 inch)
W 89.5 mm (3.52 inch)
H 69 mm (2.72 inch)
View Details
Heatsinks - 1235629 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 15 mm (0.5906 inch)
W 15 mm (0.5906 inch)
H 6 mm (0.2362 inch)
View Details
Skived Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers