Ohmite Manufacturing Co. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats CMU3511E

Description
Win Source Part Number: 1102237-CMU3511E Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: CMU Termination Style: Solder Lug Package: Bulk Standard Package: 2 Tolerance: ±10% Power (Watts): 2W Actuator Type: Round Actuator Length: 0.875" (22.23mm) Resistance (Ohms): 350 Bushing Thread: 3/8-32 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Carbon Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 312° Actuator Diameter: 0.250" (6.35mm) Size - Body: Round - 1.157" Dia (29.40mm) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): CU3511E; RES350E; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable HTSUS: 8533.40.8070 Mfr: Ohmite Other Names: OHCMU3511E-ND,OHCMU3 511E Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1102237-CMU3511E Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: CMU Termination Style: Solder Lug Package: Bulk Standard Package: 2 Tolerance: ±10% Power (Watts): 2W Actuator Type: Round Actuator Length: 0.875" (22.23mm) Resistance (Ohms): 350 Bushing Thread: 3/8-32 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Carbon Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 312° Actuator Diameter: 0.250" (6.35mm) Size - Body: Round - 1.157" Dia (29.40mm) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): CU3511E; RES350E; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable HTSUS: 8533.40.8070 Mfr: Ohmite Other Names: OHCMU3511E-ND,OHCMU3 511E Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
1102237-CMU3511E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 1102237-CMU3511E
Win Source Part Number: 1102237-CMU3511E Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: CMU Termination Style: Solder Lug Package: Bulk Standard Package: 2 Tolerance: ±10% Power (Watts): 2W Actuator Type: Round Actuator Length: 0.875" (22.23mm) Resistance (Ohms): 350 Bushing Thread: 3/8-32 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Carbon Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 312° Actuator Diameter: 0.250" (6.35mm) Size - Body: Round - 1.157" Dia (29.40mm) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): CU3511E; RES350E; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable HTSUS: 8533.40.8070 Mfr: Ohmite Other Names: OHCMU3511E-ND,OHCMU3 511E Product Status: Obsolete

Win Source Part Number: 1102237-CMU3511E
Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Series: CMU
Termination Style: Solder Lug
Package: Bulk
Standard Package: 2
Tolerance: ±10%
Power (Watts): 2W
Actuator Type: Round
Actuator Length: 0.875" (22.23mm)
Resistance (Ohms): 350
Bushing Thread: 3/8-32
Number of Turns: 1
Adjustment Type: User Defined
Resistive Material: Carbon
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 312°
Actuator Diameter: 0.250" (6.35mm)
Size - Body: Round - 1.157" Dia (29.40mm)
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): CU3511E; RES350E;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
HTSUS: 8533.40.8070
Mfr: Ohmite
Other Names: OHCMU3511E-ND,OHCMU3511E
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 1102237-CMU3511E
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Potentiometer Type Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
Potentiometer - 20608804 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 50000 ohms
View Details
Data Acquisition - Digital Potentiometers - CAT5112VI-10-G - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
View Details