Ohmite Manufacturing Co. 2W Ceramic Comp Pulseaters / Box Rohs Compliant Ohmite AV470KE

Description
2W CERAMIC COMP PULSEATERS / BOX ROHS COMPLIANT: YES
Description
2W CERAMIC COMP PULSEATERS / BOX ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
2W Ceramic Comp Pulseaters / Box Rohs Compliant Ohmite - 41X5299 - Newark, An Avnet Company
Chicago, IL, United States
2W Ceramic Comp Pulseaters / Box Rohs Compliant Ohmite
41X5299
2W Ceramic Comp Pulseaters / Box Rohs Compliant Ohmite 41X5299
2W CERAMIC COMP PULSEATERS / BOX ROHS COMPLIANT: YES

2W CERAMIC COMP PULSEATERS / BOX ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 41X5299
Product Name 2W Ceramic Comp Pulseaters / Box Rohs Compliant Ohmite
Other Transformer Types / Applications Pulse Transformers
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497B-A6-M16-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 240 to 480 volts
Power Rating (VA) 250 VA
View Details
Pulse Transformers - 601A-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details