SINGLE PHASE , IEC INLET POWER L
| DigiKey | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 273-AFM-B06-S-ND |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules |
| Device Type | Power Entry Module |
| Configuration | IEC |
| Mounting Style | Panel; Flange |
| Termination Types | Quick Connect - 0.250" (6.3mm) |
| Standards / Certifications | RoHS; CE, UR |