Ohmite Manufacturing Co. Power Entry Connectors - Inlets, Outlets, Modules AF-B03-S

Description
PWR ENT RCPT IEC320-C14 PANEL
Request a Quote Datasheet
Description
PWR ENT RCPT IEC320-C14 PANEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 273-AF-B03-S-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
273-AF-B03-S-ND
Power Entry Connectors - Inlets, Outlets, Modules 273-AF-B03-S-ND
PWR ENT RCPT IEC320-C14 PANEL

PWR ENT RCPT IEC320-C14 PANEL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Power Connectors
Product Number 273-AF-B03-S-ND
Product Name Power Entry Connectors - Inlets, Outlets, Modules
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
Termination Types Quick Connect - 0.250" (6.3mm)
Standards / Certifications CSA; cCSAus, CE, UR
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight Straight Receptacle - F51S55A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
15 Amp Tamper Resistant Single Outlet, Back Wire Only, Residential Grade - 3000SR - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Single
Applications Residential
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details