Ohmite Manufacturing Co. Iec Filter, 1 Phase, 15A, 250V, Qc; Connector Type Ohmite AF-A15-S

Description
IEC FILTER, 1 PHASE, 15A, 250V, QC; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:
Datasheet
Description
IEC FILTER, 1 PHASE, 15A, 250V, QC; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Filter, 1 Phase, 15A, 250V, Qc; Connector Type Ohmite - 69AH6368 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, 1 Phase, 15A, 250V, Qc; Connector Type Ohmite
69AH6368
Iec Filter, 1 Phase, 15A, 250V, Qc; Connector Type Ohmite 69AH6368
IEC FILTER, 1 PHASE, 15A, 250V, QC; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:

IEC FILTER, 1 PHASE, 15A, 250V, QC; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AH6368
Product Name Iec Filter, 1 Phase, 15A, 250V, Qc; Connector Type Ohmite
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-11210YLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Circular Connector Contacts - 1508-006-1188-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details