Ohmite Manufacturing Co. Iec Filter, 1 Phase, 10A, 250V, Qc; Connector Type Ohmite AF-A10-S

Description
IEC FILTER, 1 PHASE, 10A, 250V, QC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:
Datasheet
Description
IEC FILTER, 1 PHASE, 10A, 250V, QC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Filter, 1 Phase, 10A, 250V, Qc; Connector Type Ohmite - 69AH6367 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, 1 Phase, 10A, 250V, Qc; Connector Type Ohmite
69AH6367
Iec Filter, 1 Phase, 10A, 250V, Qc; Connector Type Ohmite 69AH6367
IEC FILTER, 1 PHASE, 10A, 250V, QC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:

IEC FILTER, 1 PHASE, 10A, 250V, QC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AH6367
Product Name Iec Filter, 1 Phase, 10A, 250V, Qc; Connector Type Ohmite
Mounting Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details