Ohmite Manufacturing Co. Power Entry Modules (PEM) AF-A03-S

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 273-AF-A03-S-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
273-AF-A03-S-ND
Power Entry Modules (PEM) 273-AF-A03-S-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Iec Filter, 1 Phase, 3A, 250V, Qc; Connector Type Ohmite - 69AH6365 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, 1 Phase, 3A, 250V, Qc; Connector Type Ohmite
69AH6365
Iec Filter, 1 Phase, 3A, 250V, Qc; Connector Type Ohmite 69AH6365
IEC FILTER, 1 PHASE, 3A, 250V, QC; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:

IEC FILTER, 1 PHASE, 3A, 250V, QC; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 273-AF-A03-S-ND 69AH6365
Product Name Power Entry Modules (PEM) Iec Filter, 1 Phase, 3A, 250V, Qc; Connector Type Ohmite
Mounting Panel Mount, Flange Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Charging Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
D Series: Push Button Quick Disconnect Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details