Rotary Switch 8 Position SP8T 7A (AC/DC) 125VAC Panel Mount
Rotary Switches 8 TAPS 7A/125VAC 20VDC 3 IN TANDEM
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 711-8-T3E-ND | 711-8-T3E |
| Product Name | Rotary Switches | Rotary Switches |
| Actuator Type | Flush Actuator | |
| Current Rating | 7.0 amps | |
| Angle of Throw | 30 degrees | |
| Number of Decks | 3 |