Ohmite Manufacturing Co. Rotary Switches 711-7E

Description
Rotary Switch 7 Position SP7T 7A (AC/DC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 7 Position SP7T 7A (AC/DC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 711-7E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
711-7E-ND
Rotary Switches 711-7E-ND
Rotary Switch 7 Position SP7T 7A (AC/DC) 125VAC Panel Mount

Rotary Switch 7 Position SP7T 7A (AC/DC) 125VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
711-7E
Rotary Switches 711-7E
Rotary Switches 7 TAPS 7A/125VAC 20VDC

Rotary Switches 7 TAPS 7A/125VAC 20VDC

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 711-7E-ND 711-7E
Product Name Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 7.0 amps
Angle of Throw 30 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global switch module - comex global switch module - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
10mm Ultra-Thin DIP Rotary - FR01KR10H-W - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD
Terminal Type PC Pin
View Details
2 suppliers