Ohmite Manufacturing Co. Rotary Switches 711-7-T2E

Description
Rotary Switch 7 Position SP7T 7A (AC/DC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 7 Position SP7T 7A (AC/DC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 711-7-T2E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
711-7-T2E-ND
Rotary Switches 711-7-T2E-ND
Rotary Switch 7 Position SP7T 7A (AC/DC) 125VAC Panel Mount

Rotary Switch 7 Position SP7T 7A (AC/DC) 125VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
711-7-T2E
Rotary Switches 711-7-T2E
Rotary Switches 7 TAPS 7A/125VAC 20VDC 2 IN TANDEM

Rotary Switches 7 TAPS 7A/125VAC 20VDC 2 IN TANDEM

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 711-7-T2E-ND 711-7-T2E
Product Name Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 7.0 amps
Angle of Throw 30 degrees
Number of Decks 2
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.4013-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
22mm Key Selector Switch Operators - 2AK2-04 - Altech Corp.
Specs
Construction Single
Actuator Type Keylock
Current Rating 10.0 amps
View Details
2 suppliers
Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details