Ohmite Manufacturing Co. Rotary Switches 711-6E

Description
Rotary Switch 6 Position SP6T 7A (AC/DC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 6 Position SP6T 7A (AC/DC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 711-6E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
711-6E-ND
Rotary Switches 711-6E-ND
Rotary Switch 6 Position SP6T 7A (AC/DC) 125VAC Panel Mount

Rotary Switch 6 Position SP6T 7A (AC/DC) 125VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
711-6E
Rotary Switches 711-6E
Rotary Switches 6 TAPS 7A/125VAC 20VDC

Rotary Switches 6 TAPS 7A/125VAC 20VDC

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 711-6E-ND 711-6E
Product Name Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 7.0 amps
Angle of Throw 30 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Key Switch Heads - 2383949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
 - 194L-C32-1781 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details