Ohmite Manufacturing Co. Rotary Switches 711-6

Description
Rotary Switches 6 TAPS 7A/125VAC 20VDC
Datasheet
Description
Rotary Switches 6 TAPS 7A/125VAC 20VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
711-6
Rotary Switches 711-6
Rotary Switches 6 TAPS 7A/125VAC 20VDC

Rotary Switches 6 TAPS 7A/125VAC 20VDC

Buy Now Datasheet
Rotary Tap Switch; No. Of Poles Ohmite - 28F2002 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Tap Switch; No. Of Poles Ohmite
28F2002
Rotary Tap Switch; No. Of Poles Ohmite 28F2002
ROTARY TAP SWITCH; No. of Poles:-; Product Range:-; Illumination:Non Illuminated; No. of Decks:1 RoHS Compliant: No

ROTARY TAP SWITCH; No. of Poles:-; Product Range:-; Illumination:Non Illuminated; No. of Decks:1 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 711-6 28F2002
Product Name Rotary Switches Rotary Tap Switch; No. Of Poles Ohmite
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Key Switches - 2383960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 1 poles
Positions per Pole 2
View Details
20A 194L Load Switch - 194L-E20-1753 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details