Ohmite Manufacturing Co. Rotary Switches 711-4E

Description
Rotary Switch 4 Position SP4T 7A (AC/DC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 4 Position SP4T 7A (AC/DC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 711-4E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
711-4E-ND
Rotary Switches 711-4E-ND
Rotary Switch 4 Position SP4T 7A (AC/DC) 125VAC Panel Mount

Rotary Switch 4 Position SP4T 7A (AC/DC) 125VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
711-4E
Rotary Switches 711-4E
Rotary Switches 4 TAPS 7A/125VAC 20VDC

Rotary Switches 4 TAPS 7A/125VAC 20VDC

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 711-4E-ND 711-4E
Product Name Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 7.0 amps
Angle of Throw 30 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

22mm Extended Selector Switch Operators - 2AS2E-5 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details
10mm Ultra-Thin DIP Rotary - FR01KR10P-W - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD
Terminal Type PC Pin
View Details
2 suppliers
ComEx Switch module 4-pole - comex-switch-module-4-pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers