Rotary Switch 6 Position SP6T 100A (AC/DC) 300VAC Panel Mount
Rotary Switches 6 TAPS 100A/300VAC 20VDC 3 IN TANDEM
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 608-6T3E-ND | 608-6T3E |
| Product Name | Rotary Switches | Rotary Switches |
| Actuator Type | Flush Actuator | |
| Current Rating | 100.0 amps | |
| Angle of Throw | 40 degrees | |
| Number of Decks | 3 |