Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROTARY SWITCHES
OHMITE MANUFACTURING CO.
608-3T2 -- ROTARY SWITCHES
Ohmite Manufacturing Co.
Rotary Switches
608-3T2
Description
Rotary Switches 3 TAPS 100A/300VAC 20VDC 2 IN TANDEM
Datasheet
Description
Rotary Switches 3 TAPS 100A/300VAC 20VDC 2 IN TANDEM
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Rotary Switches
608-3T2
Rotary Switches
608-3T2
Rotary Switches 3 TAPS 100A/300VAC 20VDC 2 IN TANDEM
Rotary Switches 3 TAPS 100A/300VAC 20VDC 2 IN TANDEM
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Rotary Switches
Product Number
608-3T2
Product Name
Rotary Switches
Unlock Full Specs
to access all available technical data
Similar Products
EBE Elektro-Bau-Elemente GmbH
Key Switch
S40/S60
Specs
Actuator Type
Keylock
Positions per Pole
Up to 12 positions
View Details
Festo Corporation
Toggle switch
H-30-SW
Specs
Operating Torque
19.82 In-oz (14 N-cm)
View Details
RS Components, Ltd.
Selector Switches
2657652
Specs
Angle of Throw
90 degrees
Positions per Pole
2
Features
DustProof; Weather resistant or waterproof
View Details
Allen-Bradley / Rockwell Automation
20A 194L Load Switch
194L-E20-3253
View Details