Ohmite Manufacturing Co. Pointer Knob; Shaft Type Ohmite 5470E

Description
POINTER KNOB; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Thermoplast ic; Knob / Dial Style:Round with Pointer; Knob Diameter:25.4mm; Product Range:-; Colour:Black; Knob Dia - Imperial:1.125" RoHS Compliant: Yes
Datasheet
Description
POINTER KNOB; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Thermoplast ic; Knob / Dial Style:Round with Pointer; Knob Diameter:25.4mm; Product Range:-; Colour:Black; Knob Dia - Imperial:1.125" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pointer Knob; Shaft Type Ohmite - 61R9670 - Newark, An Avnet Company
Chicago, IL, United States
Pointer Knob; Shaft Type Ohmite
61R9670
Pointer Knob; Shaft Type Ohmite 61R9670
POINTER KNOB; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Thermoplast ic; Knob / Dial Style:Round with Pointer; Knob Diameter:25.4mm; Product Range:-; Colour:Black; Knob Dia - Imperial:1.125" RoHS Compliant: Yes

POINTER KNOB; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Thermoplastic; Knob / Dial Style:Round with Pointer; Knob Diameter:25.4mm; Product Range:-; Colour:Black; Knob Dia - Imperial:1.125" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 61R9670
Product Name Pointer Knob; Shaft Type Ohmite
Material Description Thermoplastic
Unlock Full Specs
to access all available technical data