Ohmite Manufacturing Co. Knobs 5150E

Description
"Fluted Knob 0.250"" (6.35mm) Shaft with Line on Top Aluminum Black"
Request a Quote Datasheet
Description
"Fluted Knob 0.250"" (6.35mm) Shaft with Line on Top Aluminum Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 5150E-ND - DigiKey
Thief River Falls, MN, United States
"Fluted Knob 0.250"" (6.35mm) Shaft with Line on Top Aluminum Black"

"Fluted Knob 0.250"" (6.35mm) Shaft with Line on Top Aluminum Black"

Buy Now Datasheet
Knob; Finger-grip; 1-1/2 In. dia.; 1/4 In. hole; Black - 70023740 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob; Finger-grip; 1-1/2 In. dia.; 1/4 In. hole; Black
70023740
Knob; Finger-grip; 1-1/2 In. dia.; 1/4 In. hole; Black 70023740
Any knob can be used with any rheostat model which has the corresponding shaft diameter. Knobs are fastened to shafts with slotted set screws.

Any knob can be used with any rheostat model which has the corresponding shaft diameter. Knobs are fastened to shafts with slotted set screws.

Supplier's Site
Finger Grip Knob, 6.35Mm; Shaft Type Ohmite - 64K9307 - Newark, An Avnet Company
Chicago, IL, United States
Finger Grip Knob, 6.35Mm; Shaft Type Ohmite
64K9307
Finger Grip Knob, 6.35Mm; Shaft Type Ohmite 64K9307
FINGER GRIP KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:-; Knob / Dial Style:Finger Grip; Knob Diameter:38.1mm; Product Range:-; External Width:1.5"; Shaft Size:1/4 in RoHS Compliant: Yes

FINGER GRIP KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:-; Knob / Dial Style:Finger Grip; Knob Diameter:38.1mm; Product Range:-; External Width:1.5"; Shaft Size:1/4 in RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial) Knobs (industrial)
Product Number 5150E-ND 70023740 64K9307
Product Name Knobs Knob; Finger-grip; 1-1/2 In. dia.; 1/4 In. hole; Black Finger Grip Knob, 6.35Mm; Shaft Type Ohmite
Colors / Finishes Available Black
Unlock Full Specs
to access all available technical data

Similar Products

Knob; Knob Material Alcoswitch Te Connectivity - 20F948 - Newark, An Avnet Company
Specs
Knob Material Metal
Material Description Aluminium
View Details
1/4-20 Red Acetal
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew
Material Description Red Acetal
Screw Thread Specifications 1/4-20
View Details
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Illuminated Tuning Knobs - STAR-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
View Details