"Fluted Knob 0.250"" (6.35mm) Shaft with Line on Top Aluminum Black"
KNOB; Shaft Type:Round Shaft; Shaft Diameter:0.25"; Knob Material:Plastic; Knob / Dial Style:Finger Grip; Knob Diameter:1.5"; Product Range:-; For Use With:Ohmite Tap & Rheostat Switches RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) |
| Product Number | 5150AE-ND | 64K9306 |
| Product Name | Knobs | Knob; Shaft Type Ohmite |
| Colors / Finishes Available | Black |