KNOB, POTENTIOMETER; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:-; Knob Diameter:-; Product Range:-; Accessory Type:Knob; Applications:H, J, G, K, L Series Rheostats and Tap Switches RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 23C1059 |
| Product Name | Knob, Potentiometer; Shaft Type Ohmite |
| Knob Material | Metal |