Ohmite Manufacturing Co. Pointer Bar Knob, 6.35Mm; Shaft Type Ohmite 5116A

Description
POINTER BAR KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:-; Knob / Dial Style:Pointer Bar; Knob Diameter:38.1mm; Product Range:-; Shaft Size:1/4 (6.35) in. (mm) RoHS Compliant: No
Datasheet
Description
POINTER BAR KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:-; Knob / Dial Style:Pointer Bar; Knob Diameter:38.1mm; Product Range:-; Shaft Size:1/4 (6.35) in. (mm) RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pointer Bar Knob, 6.35Mm; Shaft Type Ohmite - 94F2685 - Newark, An Avnet Company
Chicago, IL, United States
Pointer Bar Knob, 6.35Mm; Shaft Type Ohmite
94F2685
Pointer Bar Knob, 6.35Mm; Shaft Type Ohmite 94F2685
POINTER BAR KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:-; Knob / Dial Style:Pointer Bar; Knob Diameter:38.1mm; Product Range:-; Shaft Size:1/4 (6.35) in. (mm) RoHS Compliant: No

POINTER BAR KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:-; Knob / Dial Style:Pointer Bar; Knob Diameter:38.1mm; Product Range:-; Shaft Size:1/4 (6.35) in. (mm) RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 94F2685
Product Name Pointer Bar Knob, 6.35Mm; Shaft Type Ohmite
Knob Type Bar
Unlock Full Specs
to access all available technical data

Similar Products

Designer Collet Tuning Knobs With LED Illumination - CONTROL-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
View Details
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Clamping Knobs - 1883443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Multiple lobes
Colors / Finishes Available Black
Knob Material Metal
View Details