Ohmite Manufacturing Co. Knobs 5111E

Description
"Fluted Knob 0.250"" (6.35mm) Shaft with Aluminum Black"
Request a Quote Datasheet
Description
"Fluted Knob 0.250"" (6.35mm) Shaft with Aluminum Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 5111E-ND - DigiKey
Thief River Falls, MN, United States
"Fluted Knob 0.250"" (6.35mm) Shaft with Aluminum Black"

"Fluted Knob 0.250"" (6.35mm) Shaft with Aluminum Black"

Buy Now Datasheet
Finger Grip Pointer Knob, 6.35Mm; Shaft Type Ohmite - 64K9300 - Newark, An Avnet Company
Chicago, IL, United States
Finger Grip Pointer Knob, 6.35Mm; Shaft Type Ohmite
64K9300
Finger Grip Pointer Knob, 6.35Mm; Shaft Type Ohmite 64K9300
FINGER GRIP POINTER KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:-; Knob / Dial Style:Finger Grip with Pointer; Knob Diameter:60.325mm; Product Range:-; External Width:2.375"; Shaft Size:1/4 in RoHS Compliant: Yes

FINGER GRIP POINTER KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:-; Knob / Dial Style:Finger Grip with Pointer; Knob Diameter:60.325mm; Product Range:-; External Width:2.375"; Shaft Size:1/4 in RoHS Compliant: Yes

Supplier's Site Datasheet
Knob; Finger Grip with pointer; 2-3/8 in.; 1/4 - 70023691 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob; Finger Grip with pointer; 2-3/8 in.; 1/4
70023691
Knob; Finger Grip with pointer; 2-3/8 in.; 1/4 70023691
Any knob can be used with any rheostat model which has the corresponding shaft diameter. Knobs are fastened to shafts with slotted set screws.

Any knob can be used with any rheostat model which has the corresponding shaft diameter. Knobs are fastened to shafts with slotted set screws.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Knobs (industrial) Knobs (industrial) Knobs (industrial)
Product Number 5111E-ND 64K9300 70023691
Product Name Knobs Finger Grip Pointer Knob, 6.35Mm; Shaft Type Ohmite Knob; Finger Grip with pointer; 2-3/8 in.; 1/4
Colors / Finishes Available Black
Unlock Full Specs
to access all available technical data

Similar Products

Tuning Knobs With Collet Fixing - COMBINATION-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
#10-32 Red Acetal
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew
Material Description Red Acetal
Screw Thread Specifications #10-32
View Details
Instrumentation Knob - 8559 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers