"Fluted Knob 0.250"" (6.35mm) Shaft with Aluminum Black"
FINGER GRIP POINTER KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:-; Knob / Dial Style:Finger Grip with Pointer; Knob Diameter:60.325mm; Product Range:-; Shaft Size:1/4 (6.35) in. (mm) RoHS Compliant: Yes
Any knob can be used with any rheostat model which has the corresponding shaft diameter. Knobs are fastened to shafts with slotted set screws.
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) |
| Product Number | 5111AE-ND | 64K9299 | 70023808 |
| Product Name | Knobs | Finger Grip Pointer Knob, 6.35Mm; Shaft Type Ohmite | KNOB; FINGER GRIP WITH POINTER; 2-3/8 IN.; 1/4 |
| Colors / Finishes Available | Black |