"Fluted Knob 0.250"" (6.35mm) Shaft with No Indicator Aluminum Black"
FINGER GRIP KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:-; Knob / Dial Style:Finger Grip; Knob Diameter:41.275mm; Product Range:-; Shaft Size:1/4 in RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) |
| Product Number | 5110E-ND | 64K9298 |
| Product Name | Knobs | Finger Grip Knob, 6.35Mm; Shaft Type Ohmite |
| Colors / Finishes Available | Black |