"Fluted Knob 0.250"" (6.35mm) Shaft with Aluminum Black"
Any knob can be used with any rheostat model which has the corresponding shaft diameter. Knobs are fastened to shafts with slotted set screws.
FINGER GRIP POINTER KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:-; Knob / Dial Style:Finger Grip with Pointer; Knob Diameter:41.275mm; Product Range:-; External Width:1.625"; Shaft Size:1/4 in RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) |
| Product Number | 5109E-ND | 70023720 | 64K9296 |
| Product Name | Knobs | Knob; Finger-grip with pointer; 1-5/8 In. dia.; 1/4 In. Hole; Black | Finger Grip Pointer Knob, 6.35Mm; Shaft Type Ohmite |
| Colors / Finishes Available | Black |