"Fluted Knob 0.250"" (6.35mm) Shaft with Aluminum Black"
KNOB, FINGER-RIP WITH POINTER,1-5/8 IN.KNOB DIAL, 1/4IN HOLE DIA.
FINGER GRIP POINTER KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:-; Knob / Dial Style:Finger Grip with Pointer; Knob Diameter:41.275mm; Product Range:-; Shaft Size:1/4 (6.35) in. (mm) RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) |
| Product Number | 5109AE-ND | 70024643 | 64K9295 |
| Product Name | Knobs | KNOB, FINGER-RIP WITH POINTER,1-5/8 IN.KNOB DIAL, 1/4IN HOLE DIA. | Finger Grip Pointer Knob, 6.35Mm; Shaft Type Ohmite |
| Colors / Finishes Available | Black |