Ohmite Manufacturing Co. Knobs 5106E

Description
"Smooth Knob 0.250"" (6.35mm) Shaft with Aluminum Black"
Request a Quote Datasheet
Description
"Smooth Knob 0.250"" (6.35mm) Shaft with Aluminum Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 5106E-ND - DigiKey
Thief River Falls, MN, United States
"Smooth Knob 0.250"" (6.35mm) Shaft with Aluminum Black"

"Smooth Knob 0.250"" (6.35mm) Shaft with Aluminum Black"

Buy Now Datasheet
KNOB, HANDWHEEL WITH POINTER; KNOB DIA.3 1/4 IN.; HOLE DIA. 1/4 IN - 70024515 - Allied Electronics, Inc.
Fort Worth, TX, USA
KNOB, HANDWHEEL WITH POINTER; KNOB DIA.3 1/4 IN.; HOLE DIA. 1/4 IN
70024515
KNOB, HANDWHEEL WITH POINTER; KNOB DIA.3 1/4 IN.; HOLE DIA. 1/4 IN 70024515
Any knob can be used with any rheostat model which has the corresponding shaft diameter. Knobs are fastened to shafts with slotted set screws.

Any knob can be used with any rheostat model which has the corresponding shaft diameter. Knobs are fastened to shafts with slotted set screws.

Supplier's Site
Hand Wheel Pointer Knob, 6.35Mm; Shaft Type Ohmite - 64K9293 - Newark, An Avnet Company
Chicago, IL, United States
Hand Wheel Pointer Knob, 6.35Mm; Shaft Type Ohmite
64K9293
Hand Wheel Pointer Knob, 6.35Mm; Shaft Type Ohmite 64K9293
HAND WHEEL POINTER KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:-; Knob / Dial Style:Handwheel with Pointer; Knob Diameter:82.55mm; Product Range:-; External Width:3.25"; Shaft Size:1/4 in RoHS Compliant: Yes

HAND WHEEL POINTER KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:-; Knob / Dial Style:Handwheel with Pointer; Knob Diameter:82.55mm; Product Range:-; External Width:3.25"; Shaft Size:1/4 in RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial) Knobs (industrial)
Product Number 5106E-ND 70024515 64K9293
Product Name Knobs KNOB, HANDWHEEL WITH POINTER; KNOB DIA.3 1/4 IN.; HOLE DIA. 1/4 IN Hand Wheel Pointer Knob, 6.35Mm; Shaft Type Ohmite
Colors / Finishes Available Black
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Knobs - 7027639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Multiple lobes
Colors / Finishes Available Black
Material Description Polypropylene
View Details
5/16-18 Black Acetal Rosette Knob & Cap Screw Ass'y, 1/2
Specs
Knob Type Thumbscrew
Material Description Black Acetal
Screw Thread Specifications 5/16-18
View Details
Instrumentation Knob - 8561 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers
Control Knobs - TOP-KNOBS - OKW Enclosures, Inc.
OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details