Ohmite Manufacturing Co. Knobs 5105E

Description
"Smooth Knob 0.375"" (9.50mm) Shaft with No Indicator Aluminum Black"
Request a Quote Datasheet
Description
"Smooth Knob 0.375"" (9.50mm) Shaft with No Indicator Aluminum Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 5105E-ND - DigiKey
Thief River Falls, MN, United States
"Smooth Knob 0.375"" (9.50mm) Shaft with No Indicator Aluminum Black"

"Smooth Knob 0.375"" (9.50mm) Shaft with No Indicator Aluminum Black"

Buy Now Datasheet
Hand Wheel Knob, 9.525Mm; Shaft Type Ohmite - 64K9291 - Newark, An Avnet Company
Chicago, IL, United States
Hand Wheel Knob, 9.525Mm; Shaft Type Ohmite
64K9291
Hand Wheel Knob, 9.525Mm; Shaft Type Ohmite 64K9291
HAND WHEEL KNOB, 9.525MM; Shaft Type:Round Shaft; Shaft Diameter:9.525mm; Knob Material:-; Knob / Dial Style:Handwheel; Knob Diameter:82.55mm; Product Range:-; External Width:3.25"; Shaft Size:3/8 in RoHS Compliant: Yes

HAND WHEEL KNOB, 9.525MM; Shaft Type:Round Shaft; Shaft Diameter:9.525mm; Knob Material:-; Knob / Dial Style:Handwheel; Knob Diameter:82.55mm; Product Range:-; External Width:3.25"; Shaft Size:3/8 in RoHS Compliant: Yes

Supplier's Site Datasheet
Knob; Handwheel without pointer; 3-1/4 In. Dia.; 3/8 In Hole - 70023775 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob; Handwheel without pointer; 3-1/4 In. Dia.; 3/8 In Hole
70023775
Knob; Handwheel without pointer; 3-1/4 In. Dia.; 3/8 In Hole 70023775
Any knob can be used with any rheostat model which has the corresponding shaft diameter. Knobs are fastened to shafts with slotted set screws.

Any knob can be used with any rheostat model which has the corresponding shaft diameter. Knobs are fastened to shafts with slotted set screws.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Knobs (industrial) Knobs (industrial) Knobs (industrial)
Product Number 5105E-ND 64K9291 70023775
Product Name Knobs Hand Wheel Knob, 9.525Mm; Shaft Type Ohmite Knob; Handwheel without pointer; 3-1/4 In. Dia.; 3/8 In Hole
Colors / Finishes Available Black
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Knobs - 2845513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Thumbscrew; Thumb Screw
Colors / Finishes Available Red
Material Description Acetal Thermoplastic
View Details
Knobs - 450-1736-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Skirted
Knob Material Plastic
View Details
3 suppliers
1/4-20 Black Acetal Knurled Knob & Cap Screw Ass'y, 3/4
Specs
Knob Type Thumbscrew
Features Knurled
Material Description Black Acetal
View Details
Cast Iron Hand Knobs - 16309 - Jergens, Inc.
Specs
Colors / Finishes Available Zinc Plated (including Blank Knobs)
Knob Material Metal
Material Description Class 30 Gray Iron
View Details