HAND WHEEL KNOB, 9.525MM; Shaft Type:Round Shaft; Shaft Diameter:9.525mm; Knob Material:-; Knob / Dial Style:Handwheel; Knob Diameter:82.55mm; Product Range:-; External Width:3.25"; Shaft Size:3/8 in RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 11F023 |
| Product Name | Hand Wheel Knob, 9.525Mm; Shaft Type Ohmite |