"Smooth Knob 0.375"" (9.50mm) Shaft with Aluminum Black"
HAND WHEEL POINTER KNOB, 9.525MM; Shaft Type:Round Shaft; Shaft Diameter:9.525mm; Knob Material:-; Knob / Dial Style:Handwheel with Pointer; Knob Diameter:82.55mm; Product Range:-; External Width:3.25"; Shaft Size:3/8 in RoHS Compliant: Yes
Any knob can be used with any rheostat model which has the corresponding shaft diameter. Knobs are fastened to shafts with slotted set screws.
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) |
| Product Number | 5104E-ND | 64K9289 | 70023733 |
| Product Name | Knobs | Hand Wheel Pointer Knob, 9.525Mm; Shaft Type Ohmite | Knob; Handwheel with Pointer; 3-1/4 in.; 3/8 |
| Colors / Finishes Available | Black |