Ohmite Manufacturing Co. Hand Wheel Pointer Knob, 9.525Mm; Shaft Type Ohmite 5104A

Description
HAND WHEEL POINTER KNOB, 9.525MM; Shaft Type:Round Shaft; Shaft Diameter:9.525mm; Knob Material:-; Knob / Dial Style:Handwheel with Pointer; Knob Diameter:82.55mm; Product Range:-; Shaft Size:3/8 (9.53) in. (mm) RoHS Compliant: No
Datasheet
Description
HAND WHEEL POINTER KNOB, 9.525MM; Shaft Type:Round Shaft; Shaft Diameter:9.525mm; Knob Material:-; Knob / Dial Style:Handwheel with Pointer; Knob Diameter:82.55mm; Product Range:-; Shaft Size:3/8 (9.53) in. (mm) RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Wheel Pointer Knob, 9.525Mm; Shaft Type Ohmite - 90F7359 - Newark, An Avnet Company
Chicago, IL, United States
Hand Wheel Pointer Knob, 9.525Mm; Shaft Type Ohmite
90F7359
Hand Wheel Pointer Knob, 9.525Mm; Shaft Type Ohmite 90F7359
HAND WHEEL POINTER KNOB, 9.525MM; Shaft Type:Round Shaft; Shaft Diameter:9.525mm; Knob Material:-; Knob / Dial Style:Handwheel with Pointer; Knob Diameter:82.55mm; Product Range:-; Shaft Size:3/8 (9.53) in. (mm) RoHS Compliant: No

HAND WHEEL POINTER KNOB, 9.525MM; Shaft Type:Round Shaft; Shaft Diameter:9.525mm; Knob Material:-; Knob / Dial Style:Handwheel with Pointer; Knob Diameter:82.55mm; Product Range:-; Shaft Size:3/8 (9.53) in. (mm) RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 90F7359
Product Name Hand Wheel Pointer Knob, 9.525Mm; Shaft Type Ohmite
Unlock Full Specs
to access all available technical data