Ohmite Manufacturing Co. Hand Wheel Pointer Knob, 9.525Mm; Shaft Type Ohmite 5104

Description
HAND WHEEL POINTER KNOB, 9.525MM; Shaft Type:Round Shaft; Shaft Diameter:9.525mm; Knob Material:-; Knob / Dial Style:Handwheel with Pointer; Knob Diameter:82.55mm; Product Range:-; External Width:3.25"; Shaft Size:3/8 in RoHS Compliant: No
Datasheet
Description
HAND WHEEL POINTER KNOB, 9.525MM; Shaft Type:Round Shaft; Shaft Diameter:9.525mm; Knob Material:-; Knob / Dial Style:Handwheel with Pointer; Knob Diameter:82.55mm; Product Range:-; External Width:3.25"; Shaft Size:3/8 in RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Wheel Pointer Knob, 9.525Mm; Shaft Type Ohmite - 11F200 - Newark, An Avnet Company
Chicago, IL, United States
Hand Wheel Pointer Knob, 9.525Mm; Shaft Type Ohmite
11F200
Hand Wheel Pointer Knob, 9.525Mm; Shaft Type Ohmite 11F200
HAND WHEEL POINTER KNOB, 9.525MM; Shaft Type:Round Shaft; Shaft Diameter:9.525mm; Knob Material:-; Knob / Dial Style:Handwheel with Pointer; Knob Diameter:82.55mm; Product Range:-; External Width:3.25"; Shaft Size:3/8 in RoHS Compliant: No

HAND WHEEL POINTER KNOB, 9.525MM; Shaft Type:Round Shaft; Shaft Diameter:9.525mm; Knob Material:-; Knob / Dial Style:Handwheel with Pointer; Knob Diameter:82.55mm; Product Range:-; External Width:3.25"; Shaft Size:3/8 in RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 11F200
Product Name Hand Wheel Pointer Knob, 9.525Mm; Shaft Type Ohmite
Unlock Full Specs
to access all available technical data