"Knob 0.250"" (6.35mm) Shaft with Aluminum"
POINTER BAR KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:-; Knob / Dial Style:Pointer Bar; Knob Diameter:31.75mm; Product Range:-; Shaft Size:1/4 (6.35) in. (mm) RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) |
| Product Number | 5103AE-ND | 64K9286 |
| Product Name | Knobs | Pointer Bar Knob, 6.35Mm; Shaft Type Ohmite |
| Knob Material | Plastic |