Ohmite Manufacturing Co. Knob; Finger-grip Rheostat; 3/4 In. dia.; 7/16 In. Height; Black 452

Description
These ceramic coated power rheostats are designed to provide exceptional reliability through the application of modern manufacturing techniques and the use of sophisticated materials. The base and ring are molded of high density ceramic. The winding is uniform to maintain maximum resolution and power dissipation. The insulator is molded of high density, porcelain/ceramic. Three terminals permit use as a potentiometer, or a rheostat. Durable ceramic cement coating provides the bonding medium necessary to securely attach the ring and base together and to lock the windings from shifting. 300° rotation. MP06A has 1⁄8" shaft; MP10A, MP15A, MP25A, and MP30A have 1⁄4" shaft; MP40A has 3⁄8" shaft. Standard position for the locating tab is at 6 o'clock with the terminals down. Additional features, wattages, values, and configurations available as custom orders. manufacturer's literature available upon request. These ceramic coated power rheostats are designed to provide exceptional reliability through the application of modern manufacturing techniques and the use of sophisticated materials. The base and ring are molded of high density ceramic. The winding is uniform to maintain maximum resolution and power dissipation. The insulator is molded of high density, porcelain/ceramic. Three terminals permit use as a potentiometer, or a rheostat. Durable ceramic cement coating provides the bonding medium necessary to securely attach the ring and base together and to lock the windings from shifting 300° rotation. MP06A has 1⁄8" shaft; MP10A, MP15A, MP25A, and MP30A have 1⁄4" shaft; MP40A has 3⁄8" shaft. Standard position for the locating tab is at 6 o'clock with the terminals down. Additional features, wattages, values, and configurations available as custom orders. Manufacturer's literature available upon request.
Description
These ceramic coated power rheostats are designed to provide exceptional reliability through the application of modern manufacturing techniques and the use of sophisticated materials. The base and ring are molded of high density ceramic. The winding is uniform to maintain maximum resolution and power dissipation. The insulator is molded of high density, porcelain/ceramic. Three terminals permit use as a potentiometer, or a rheostat. Durable ceramic cement coating provides the bonding medium necessary to securely attach the ring and base together and to lock the windings from shifting. 300° rotation. MP06A has 1⁄8" shaft; MP10A, MP15A, MP25A, and MP30A have 1⁄4" shaft; MP40A has 3⁄8" shaft. Standard position for the locating tab is at 6 o'clock with the terminals down. Additional features, wattages, values, and configurations available as custom orders. manufacturer's literature available upon request. These ceramic coated power rheostats are designed to provide exceptional reliability through the application of modern manufacturing techniques and the use of sophisticated materials. The base and ring are molded of high density ceramic. The winding is uniform to maintain maximum resolution and power dissipation. The insulator is molded of high density, porcelain/ceramic. Three terminals permit use as a potentiometer, or a rheostat. Durable ceramic cement coating provides the bonding medium necessary to securely attach the ring and base together and to lock the windings from shifting 300° rotation. MP06A has 1⁄8" shaft; MP10A, MP15A, MP25A, and MP30A have 1⁄4" shaft; MP40A has 3⁄8" shaft. Standard position for the locating tab is at 6 o'clock with the terminals down. Additional features, wattages, values, and configurations available as custom orders. Manufacturer's literature available upon request.

Suppliers

Company
Product
Description
Supplier Links
Knob; Finger-grip Rheostat; 3/4 In. dia.; 7/16 In. Height; Black - 70214596 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob; Finger-grip Rheostat; 3/4 In. dia.; 7/16 In. Height; Black
70214596
Knob; Finger-grip Rheostat; 3/4 In. dia.; 7/16 In. Height; Black 70214596
These ceramic coated power rheostats are designed to provide exceptional reliability through the application of modern manufacturing techniques and the use of sophisticated materials. The base and ring are molded of high density ceramic. The winding is uniform to maintain maximum resolution and power dissipation. The insulator is molded of high density, porcelain/ceramic. Three terminals permit use as a potentiometer, or a rheostat. Durable ceramic cement coating provides the bonding medium necessary to securely attach the ring and base together and to lock the windings from shifting. 300° rotation. MP06A has 1⁄8" shaft; MP10A, MP15A, MP25A, and MP30A have 1⁄4" shaft; MP40A has 3⁄8" shaft. Standard position for the locating tab is at 6 o'clock with the terminals down. Additional features, wattages, values, and configurations available as custom orders. manufacturer's literature available upon request. These ceramic coated power rheostats are designed to provide exceptional reliability through the application of modern manufacturing techniques and the use of sophisticated materials. The base and ring are molded of high density ceramic. The winding is uniform to maintain maximum resolution and power dissipation. The insulator is molded of high density, porcelain/ceramic. Three terminals permit use as a potentiometer, or a rheostat. Durable ceramic cement coating provides the bonding medium necessary to securely attach the ring and base together and to lock the windings from shifting 300° rotation. MP06A has 1⁄8" shaft; MP10A, MP15A, MP25A, and MP30A have 1⁄4" shaft; MP40A has 3⁄8" shaft. Standard position for the locating tab is at 6 o'clock with the terminals down. Additional features, wattages, values, and configurations available as custom orders. Manufacturer's literature available upon request.

These ceramic coated power rheostats are designed to provide exceptional reliability through the application of modern manufacturing techniques and the use of sophisticated materials. The base and ring are molded of high density ceramic. The winding is uniform to maintain maximum resolution and power dissipation. The insulator is molded of high density, porcelain/ceramic. Three terminals permit use as a potentiometer, or a rheostat. Durable ceramic cement coating provides the bonding medium necessary to securely attach the ring and base together and to lock the windings from shifting. 300° rotation. MP06A has 1⁄8" shaft; MP10A, MP15A, MP25A, and MP30A have 1⁄4" shaft; MP40A has 3⁄8" shaft. Standard position for the locating tab is at 6 o'clock with the terminals down. Additional features, wattages, values, and configurations available as custom orders. manufacturer's literature available upon request.
These ceramic coated power rheostats are designed to provide exceptional reliability through the application of modern manufacturing techniques and the use of sophisticated materials. The base and ring are molded of high density ceramic. The winding is uniform to maintain maximum resolution and power dissipation. The insulator is molded of high density, porcelain/ceramic. Three terminals permit use as a potentiometer, or a rheostat. Durable ceramic cement coating provides the bonding medium necessary to securely attach the ring and base together and to lock the windings from shifting 300° rotation. MP06A has 1⁄8" shaft; MP10A, MP15A, MP25A, and MP30A have 1⁄4" shaft; MP40A has 3⁄8" shaft. Standard position for the locating tab is at 6 o'clock with the terminals down. Additional features, wattages, values, and configurations available as custom orders. Manufacturer's literature available upon request.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Knobs (industrial)
Product Number 70214596
Product Name Knob; Finger-grip Rheostat; 3/4 In. dia.; 7/16 In. Height; Black
Knob Type Fingergrip
Unlock Full Specs
to access all available technical data

Similar Products

Mushroom Knob - MG60 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Knob Type Mushroom
Colors / Finishes Available Glossy Finish, Black
Knob Material Plastic
View Details
Point Knob, M4 Thread, Zinc Alloy, Powder Coated, White - MP-06-140-70 - Southco
Specs
Colors / Finishes Available Powder Coat
Knob Material Metal
Material Description Zinc Alloy
View Details
2 suppliers
ALUMINUM KNOB (BLACK) - A-864-BL - A-864-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1.38 inches (34.92 mm)
Height 1.38 inches (35 mm)
View Details
Clamping Knobs - 7027686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Multiple lobes
Colors / Finishes Available Black
Material Description Polypropylene
View Details