Ohmite Manufacturing Co. Rotary Switches 412-9T3E

Description
Rotary Switch 9 Position SP9T 50A (AC/DC) 300VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 9 Position SP9T 50A (AC/DC) 300VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 412-9T3E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
412-9T3E-ND
Rotary Switches 412-9T3E-ND
Rotary Switch 9 Position SP9T 50A (AC/DC) 300VAC Panel Mount

Rotary Switch 9 Position SP9T 50A (AC/DC) 300VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
412-9T3E
Rotary Switches 412-9T3E
Rotary Switches 9 TAPS 50A/300VAC 20VDC 3 IN TANDEM

Rotary Switches 9 TAPS 50A/300VAC 20VDC 3 IN TANDEM

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 412-9T3E-ND 412-9T3E
Product Name Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 50.0 amps
Angle of Throw 30 degrees
Number of Decks 3
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-524-231-RA2-900-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Selector Switches - 2838283 - RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 3
Terminal Type Screw Terminals; Screw
View Details