Ohmite Manufacturing Co. Rotary Switches 412-9E

Description
Rotary Switch 9 Position SP9T 50A (AC/DC) 300VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 9 Position SP9T 50A (AC/DC) 300VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 412-9E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
412-9E-ND
Rotary Switches 412-9E-ND
Rotary Switch 9 Position SP9T 50A (AC/DC) 300VAC Panel Mount

Rotary Switch 9 Position SP9T 50A (AC/DC) 300VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
412-9E
Rotary Switches 412-9E
Rotary Switches 9 TAPS 50A/300VAC 20VDC

Rotary Switches 9 TAPS 50A/300VAC 20VDC

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 412-9E-ND 412-9E
Product Name Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 50.0 amps
Angle of Throw 30 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
ComEx Global switch module - comex global switch module - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
10mm Ultra-Thin DIP Rotary - FR01FR16H-06XL-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal
Terminal Type PC Pin
View Details
3 suppliers