Rotary Switch 8 Position SP8T 50A (AC/DC) 300VAC Panel Mount
TAP SWITCH, 8 POSITION, 50A, SINGLE,
SWITCH, ROTARY TAP, SP8T, 50A, 300V; No. of Switch Positions:8 Position; No. of Poles:8 Pole; Angle of Throw:15°; Contact Current AC Max:50A; Contact Voltage AC Max:300V; Product Range:412 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Rotary Switches 8 TAPS 50A/300VAC 20VDC ROTARY SWITCH
| DigiKey | Galco Industrial Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 412-8E-ND | 412-8E | 64K8819 | 412-8E |
| Product Name | Rotary Switches | OHM Tap Switches | Switch, Rotary Tap, Sp8T, 50A, 300V; No. Of Switch Positions Ohmite | Rotary Switches |
| Actuator Type | Flush Actuator | |||
| Current Rating | 50.0 amps | 50.0 amps | ||
| Angle of Throw | 30 degrees | 15 degrees | ||
| Number of Decks | 1 | |||
| Poles per Deck | 1 |