Ohmite Manufacturing Co. Rotary Switches 412-7T3

Description
Rotary Switches 7 TAPS 50A/300VAC 20VDC 3 IN TANDEM
Datasheet
Description
Rotary Switches 7 TAPS 50A/300VAC 20VDC 3 IN TANDEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
412-7T3
Rotary Switches 412-7T3
Rotary Switches 7 TAPS 50A/300VAC 20VDC 3 IN TANDEM

Rotary Switches 7 TAPS 50A/300VAC 20VDC 3 IN TANDEM

Buy Now Datasheet
Rotary Switch, 3 Pole, 50A/300Vac, Panel; No. Of Switch Positions Ohmite - 98F3029 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 3 Pole, 50A/300Vac, Panel; No. Of Switch Positions Ohmite
98F3029
Rotary Switch, 3 Pole, 50A/300Vac, Panel; No. Of Switch Positions Ohmite 98F3029
ROTARY SWITCH, 3 POLE, 50A/300VAC, PANEL; No. of Switch Positions:7 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:50A; Contact Voltage AC Max:300V; Product Range:412 Series; Illumination:Non Illuminated RoHS Compliant: No

ROTARY SWITCH, 3 POLE, 50A/300VAC, PANEL; No. of Switch Positions:7 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:50A; Contact Voltage AC Max:300V; Product Range:412 Series; Illumination:Non Illuminated RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 412-7T3 98F3029
Product Name Rotary Switches Rotary Switch, 3 Pole, 50A/300Vac, Panel; No. Of Switch Positions Ohmite
Current Rating 50.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-524-231-GE-A2-900-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
R program - RWSE - Step switch - RWSE - Step switch - RWSE6K.1 -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 6
Operating Temperature 32 to 176 F (0 to 80 C)
View Details