Ohmite Manufacturing Co. Rotary Switches 412-7T2E

Description
Rotary Switch 7 Position SP7T 50A (AC/DC) 300VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 7 Position SP7T 50A (AC/DC) 300VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 412-7T2E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
412-7T2E-ND
Rotary Switches 412-7T2E-ND
Rotary Switch 7 Position SP7T 50A (AC/DC) 300VAC Panel Mount

Rotary Switch 7 Position SP7T 50A (AC/DC) 300VAC Panel Mount

Buy Now Datasheet
Rotary Switch, 2 Pole, 50A/300Vac, Panel; No. Of Switch Positions Ohmite - 64K8817 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 2 Pole, 50A/300Vac, Panel; No. Of Switch Positions Ohmite
64K8817
Rotary Switch, 2 Pole, 50A/300Vac, Panel; No. Of Switch Positions Ohmite 64K8817
ROTARY SWITCH, 2 POLE, 50A/300VAC, PANEL; No. of Switch Positions:7 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:50A; Contact Voltage AC Max:300V; Product Range:412 Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 2 POLE, 50A/300VAC, PANEL; No. of Switch Positions:7 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:50A; Contact Voltage AC Max:300V; Product Range:412 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
412-7T2E
Rotary Switches 412-7T2E
Rotary Switches 7 TAPS 50A/300VAC 20VDC 2 IN TANDEM

Rotary Switches 7 TAPS 50A/300VAC 20VDC 2 IN TANDEM

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 412-7T2E-ND 64K8817 412-7T2E
Product Name Rotary Switches Rotary Switch, 2 Pole, 50A/300Vac, Panel; No. Of Switch Positions Ohmite Rotary Switches
Actuator Type Flush Actuator
Current Rating 50.0 amps 50.0 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 2
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-514-231-R-900-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Rotary Switches - 360-2559-ND - DigiKey
Specs
Actuator Type Knobbed Shaft
Current Rating 6.0 amps
Angle of Throw 45 degrees
View Details
3 suppliers
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details