Ohmite Manufacturing Co. Rotary Switches 412-7T2

Description
Rotary Switches 7 TAPS 50A/300VAC 20VDC 2 IN TANDEM
Datasheet
Description
Rotary Switches 7 TAPS 50A/300VAC 20VDC 2 IN TANDEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
412-7T2
Rotary Switches 412-7T2
Rotary Switches 7 TAPS 50A/300VAC 20VDC 2 IN TANDEM

Rotary Switches 7 TAPS 50A/300VAC 20VDC 2 IN TANDEM

Buy Now Datasheet
Rotary Switch, 2 Pole, 50A/300Vac, Panel; No. Of Switch Positions Ohmite - 23C0962 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 2 Pole, 50A/300Vac, Panel; No. Of Switch Positions Ohmite
23C0962
Rotary Switch, 2 Pole, 50A/300Vac, Panel; No. Of Switch Positions Ohmite 23C0962
ROTARY SWITCH, 2 POLE, 50A/300VAC, PANEL; No. of Switch Positions:7 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:50A; Contact Voltage AC Max:300V; Product Range:412 Series; Illumination:Non Illuminated RoHS Compliant: No

ROTARY SWITCH, 2 POLE, 50A/300VAC, PANEL; No. of Switch Positions:7 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:50A; Contact Voltage AC Max:300V; Product Range:412 Series; Illumination:Non Illuminated RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 412-7T2 23C0962
Product Name Rotary Switches Rotary Switch, 2 Pole, 50A/300Vac, Panel; No. Of Switch Positions Ohmite
Current Rating 50.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
Selector Switches - 450-35-524-231-R-A5-901-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Rotary Switches - 2242293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 16
View Details