Ohmite Manufacturing Co. Rotary Switches 412-7E

Description
Rotary Switch 7 Position SP7T 50A (AC/DC) 300VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 7 Position SP7T 50A (AC/DC) 300VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 412-7E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
412-7E-ND
Rotary Switches 412-7E-ND
Rotary Switch 7 Position SP7T 50A (AC/DC) 300VAC Panel Mount

Rotary Switch 7 Position SP7T 50A (AC/DC) 300VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
412-7E
Rotary Switches 412-7E
Rotary Switches 7 TAPS 50A/300VAC 20VDC

Rotary Switches 7 TAPS 50A/300VAC 20VDC

Buy Now Datasheet
Switch, Rotary Tap, Sp7T, 50A, 300V; No. Of Switch Positions Ohmite - 64K8816 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary Tap, Sp7T, 50A, 300V; No. Of Switch Positions Ohmite
64K8816
Switch, Rotary Tap, Sp7T, 50A, 300V; No. Of Switch Positions Ohmite 64K8816
SWITCH, ROTARY TAP, SP7T, 50A, 300V; No. of Switch Positions:7 Position; No. of Poles:7 Pole; Angle of Throw:15°; Contact Current AC Max:50A; Contact Voltage AC Max:300V; Product Range:412 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY TAP, SP7T, 50A, 300V; No. of Switch Positions:7 Position; No. of Poles:7 Pole; Angle of Throw:15°; Contact Current AC Max:50A; Contact Voltage AC Max:300V; Product Range:412 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 412-7E-ND 412-7E 64K8816
Product Name Rotary Switches Rotary Switches Switch, Rotary Tap, Sp7T, 50A, 300V; No. Of Switch Positions Ohmite
Actuator Type Flush Actuator
Current Rating 50.0 amps 50.0 amps
Angle of Throw 30 degrees 15 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Trapped Key Interlock - 440T-MRKSE10AA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
Selector Switches - 450-35-524-230-R-903-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details